Vishay Precision Group RES 24.9K OHM 3/4W 1% 2010 SMD CRCW201024K9FKEF

Description
RES 24.9Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 24.9Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 3/4W 1% 2010 SMD - CRCW201024K9FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 3/4W 1% 2010 SMD
CRCW201024K9FKEF
RES 24.9K OHM 3/4W 1% 2010 SMD CRCW201024K9FKEF
RES 24.9Kohm 3/4W 1% 2010 SMD

RES 24.9Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-24.9KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KACTR-ND
Chip Resistor - Surface Mount 541-24.9KACTR-ND
24.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KACCT-ND
Chip Resistor - Surface Mount 541-24.9KACCT-ND
24.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9KACDKR-ND
Chip Resistor - Surface Mount 541-24.9KACDKR-ND
24.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24K9, 1%, 0.75W, 2010; Resistance Vishay - 53K3717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.75W, 2010; Resistance Vishay
53K3717
Res, Thick Film, 24K9, 1%, 0.75W, 2010; Resistance Vishay 53K3717
RES, THICK FILM, 24K9, 1%, 0.75W, 2010; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.75W, 2010; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 24.9Kohm, 500Mw, 1%; Resistance Vishay - 53K3718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24.9Kohm, 500Mw, 1%; Resistance Vishay
53K3718
Resistor, Thick Film, 24.9Kohm, 500Mw, 1%; Resistance Vishay 53K3718
RESISTOR, THICK FILM, 24.9KOHM, 500mW, 1%; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 24.9KOHM, 500mW, 1%; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201024K9FKEF 541-24.9KACTR-ND 53K3717 53K3718
Product Name RES 24.9K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 24K9, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 24.9Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers