Vishay Intertechnology, Inc. RES 24.3K OHM 1W 1% 2010 SMD CRCW201024K3FKEFHP

Description
RES 24.3Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 24.3Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1W 1% 2010 SMD - CRCW201024K3FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1W 1% 2010 SMD
CRCW201024K3FKEFHP
RES 24.3K OHM 1W 1% 2010 SMD CRCW201024K3FKEFHP
RES 24.3Kohm 1W 1% 2010 SMD

RES 24.3Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201024K3FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201024K3FKEFHP-ND
Chip Resistor - Surface Mount CRCW201024K3FKEFHP-ND
24.3 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.3 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201024K3FKEFHP CRCW201024K3FKEFHP-ND
Product Name RES 24.3K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers