Vishay Intertechnology, Inc. RES 24.0K OHM 1/2W 1% 2010 SMD CRCW201024K0FKEF

Description
RES 24.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 24.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/2W 1% 2010 SMD - CRCW201024K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/2W 1% 2010 SMD
CRCW201024K0FKEF
RES 24.0K OHM 1/2W 1% 2010 SMD CRCW201024K0FKEF
RES 24.0Kohm 1/2W 1% 2010 SMD

RES 24.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201024K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201024K0FKEF-ND
Chip Resistor - Surface Mount CRCW201024K0FKEF-ND
24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201024K0FKEF CRCW201024K0FKEF-ND
Product Name RES 24.0K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 24000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers