Vishay Intertechnology, Inc. RES 243 OHM 1W 1% 2010 SMD CRCW2010243RFKEFHP

Description
RES 243ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 243ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1W 1% 2010 SMD - CRCW2010243RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% 2010 SMD
CRCW2010243RFKEFHP
RES 243 OHM 1W 1% 2010 SMD CRCW2010243RFKEFHP
RES 243ohm 1W 1% 2010 SMD

RES 243ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010243RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010243RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010243RFKEFHP-ND
243 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

243 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010243RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010243RFKEFHP
Chip Resistor - Surface Mount CRCW2010243RFKEFHP
RES SMD 243 OHM 1% 1W 2010

RES SMD 243 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010243RFKEFHP CRCW2010243RFKEFHP-ND CRCW2010243RFKEFHP
Product Name RES 243 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers