Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm CRCW2010243RFKEF

Description
Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm - CRCW2010243RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm
CRCW2010243RFKEF
Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm CRCW2010243RFKEF
Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm

Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-243ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243ACTR-ND
Chip Resistor - Surface Mount 541-243ACTR-ND
243 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243ACCT-ND
Chip Resistor - Surface Mount 541-243ACCT-ND
243 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243ACDKR-ND
Chip Resistor - Surface Mount 541-243ACDKR-ND
243 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010243RFKEF 541-243ACTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 243ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details