Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201023R7FKEFHP

Description
23.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
23.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201023R7FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201023R7FKEFHP-ND
Chip Resistor - Surface Mount CRCW201023R7FKEFHP-ND
23.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 23.7 OHM 1W 1% 2010 SMD - CRCW201023R7FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 1% 2010 SMD
CRCW201023R7FKEFHP
RES 23.7 OHM 1W 1% 2010 SMD CRCW201023R7FKEFHP
RES 23.7ohm 1W 1% 2010 SMD

RES 23.7ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201023R7FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201023R7FKEFHP
Chip Resistor - Surface Mount CRCW201023R7FKEFHP
RES SMD 23.7 OHM 1% 1W 2010

RES SMD 23.7 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201023R7FKEFHP-ND CRCW201023R7FKEFHP CRCW201023R7FKEFHP
Product Name Chip Resistor - Surface Mount RES 23.7 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details