Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201023R2FKTF

Description
23.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201023R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201023R2FKTF-ND
Chip Resistor - Surface Mount CRCW201023R2FKTF-ND
23.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 23.2 OHM 1/2W 1% 2010 SMD - CRCW201023R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/2W 1% 2010 SMD
CRCW201023R2FKTF
RES 23.2 OHM 1/2W 1% 2010 SMD CRCW201023R2FKTF
RES 23.2ohm 1/2W 1% 2010 SMD

RES 23.2ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 23.2 1% 100 R02 Rohs Compliant Vishay - 49P4145 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 23.2 1% 100 R02 Rohs Compliant Vishay
49P4145
Crcw2010 23.2 1% 100 R02 Rohs Compliant Vishay 49P4145
CRCW2010 23.2 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 23.2 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201023R2FKTF-ND CRCW201023R2FKTF 49P4145
Product Name Chip Resistor - Surface Mount RES 23.2 OHM 1/2W 1% 2010 SMD Crcw2010 23.2 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers