Vishay Intertechnology, Inc. RES 23.2 OHM 1W 1% 2010 SMD CRCW201023R2FKEFHP

Description
RES 23.2ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 23.2ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1W 1% 2010 SMD - CRCW201023R2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1W 1% 2010 SMD
CRCW201023R2FKEFHP
RES 23.2 OHM 1W 1% 2010 SMD CRCW201023R2FKEFHP
RES 23.2ohm 1W 1% 2010 SMD

RES 23.2ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201023R2FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201023R2FKEFHP-ND
Chip Resistor - Surface Mount CRCW201023R2FKEFHP-ND
23.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201023R2FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201023R2FKEFHP
Chip Resistor - Surface Mount CRCW201023R2FKEFHP
RES SMD 23.2 OHM 1% 1W 2010

RES SMD 23.2 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201023R2FKEFHP CRCW201023R2FKEFHP-ND CRCW201023R2FKEFHP
Product Name RES 23.2 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details