Vishay Intertechnology, Inc. RES 232 OHM 1W 1% 2010 SMD CRCW2010232RFKEFHP

Description
RES 232ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 232ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1W 1% 2010 SMD - CRCW2010232RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W 1% 2010 SMD
CRCW2010232RFKEFHP
RES 232 OHM 1W 1% 2010 SMD CRCW2010232RFKEFHP
RES 232ohm 1W 1% 2010 SMD

RES 232ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010232RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010232RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010232RFKEFHP-ND
232 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

232 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010232RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010232RFKEFHP
Chip Resistor - Surface Mount CRCW2010232RFKEFHP
RES SMD 232 OHM 1% 1W 2010

RES SMD 232 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010232RFKEFHP CRCW2010232RFKEFHP-ND CRCW2010232RFKEFHP
Product Name RES 232 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details