Vishay Precision Group Thick Film Resistors - SMD 3/4watt 232Kohms 1% CRCW2010232KFKEF

Description
Thick Film Resistors - SMD 3/4watt 232Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 232Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 232Kohms 1% - CRCW2010232KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 232Kohms 1%
CRCW2010232KFKEF
Thick Film Resistors - SMD 3/4watt 232Kohms 1% CRCW2010232KFKEF
Thick Film Resistors - SMD 3/4watt 232Kohms 1%

Thick Film Resistors - SMD 3/4watt 232Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010232KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010232KFKEF-ND
Chip Resistor - Surface Mount CRCW2010232KFKEF-ND
232 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

232 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,232Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,232Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5613
Resistor,metal Glaze,232Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5613
Resistor,Metal Glaze,232KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,232KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010232KFKEF CRCW2010232KFKEF-ND 43C5613
Product Name Thick Film Resistors - SMD 3/4watt 232Kohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,232Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details