22.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 22R1, 1%, 0.75W, 2010; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW201022R1FKTF-ND | CRCW201022R1FKTF | 43C5603 |
| Product Name | Chip Resistor - Surface Mount | CRCW201022R1FKTF | Res, Thick Film, 22R1, 1%, 0.75W, 2010; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | 2010; 2010 [5025 Metric] |
| Resistance Range | 22.1 ohms | 22.1 ohms |