22.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
22.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
22.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 22.1 OHM 1% 3/4W 2010
RES, THICK FILM, 22R1, 1%, 0.75W, 2010; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes
RES, THICK FILM, 22R1, 1%, 0.75W, 2010, REEL; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-22.1ACTR-ND | CRCW201022R1FKEF | CRCW201022R1FKEF | 53K3710 | 42K3583 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:22.1ohm; Resistance Tolerance: 1%; Power Rating:0.... | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 22R1, 1%, 0.75W, 2010; Resistance Vishay | Res, Thick Film, 22R1, 1%, 0.75W, 2010, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 (5025 Metric) | 2010; 2010 [5025 Metric] | 2010; 2010 [5025 Metric] | |
| Resistance Range | 22.1 ohms | 22.1 ohms | 22.1 ohms | 22.1 ohms | 22.1 ohms |