Vishay Precision Group Chip Resistor - Surface Mount CRCW201022R0JNEF

Description
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0WTR-ND
Chip Resistor - Surface Mount 541-22.0WTR-ND
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0WDKR-ND
Chip Resistor - Surface Mount 541-22.0WDKR-ND
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0WCT-ND
Chip Resistor - Surface Mount 541-22.0WCT-ND
22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 22 Ohm 0.75W Resistor - 52-CRCW201022R0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 22 Ohm 0.75W Resistor
52-CRCW201022R0JNEF
Automotive SMD 22 Ohm 0.75W Resistor 52-CRCW201022R0JNEF
22 Ohm 0.75W 5% Thick Film SMD Resistor 2010 400V AEC-Q200 Product overview: CRCW201022R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201022R0JNEF can be used for catalog matching and distributor lookup.

22 Ohm 0.75W 5% Thick Film SMD Resistor 2010 400V AEC-Q200 Product overview: CRCW201022R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201022R0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201022R0JNEF
804824-CRCW201022R0JNEF
Chip Resistor - Surface Mount - CRCW201022R0JNEF 804824-CRCW201022R0JNEF
Manufacturer: Vishay Dale Win Source Part Number: 804824-CRCW201022R0J NEF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804824-CRCW201022R0JNEF
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperatu... - CRCW201022R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperatu...
CRCW201022R0JNEF
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperatu... CRCW201022R0JNEF
Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperatu...

Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperatu...

Supplier's Site
RES SMD 22 OHM 5% 3/4W 2010 - 873-CRCW201022R0JNEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 22 OHM 5% 3/4W 2010
873-CRCW201022R0JNEF
RES SMD 22 OHM 5% 3/4W 2010 873-CRCW201022R0JNEF
RES SMD 22 OHM 5% 3/4W 2010

RES SMD 22 OHM 5% 3/4W 2010

Supplier's Site
Res, Thick Film, 22R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 43C5602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.75W, 2010, Reel; Resistance Vishay
43C5602
Res, Thick Film, 22R, 5%, 0.75W, 2010, Reel; Resistance Vishay 43C5602
RES, THICK FILM, 22R, 5%, 0.75W, 2010, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.75W, 2010, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 5%, 0.75W, 2010; Resistance Vishay - 72M6878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.75W, 2010; Resistance Vishay
72M6878
Res, Thick Film, 22R, 5%, 0.75W, 2010; Resistance Vishay 72M6878
RES, THICK FILM, 22R, 5%, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW201022R0JNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201022R0JNEF
Chip Resistor - Surface Mount CRCW201022R0JNEF
RES SMD 22 OHM 5% 3/4W 2010

RES SMD 22 OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-22.0WTR-ND 52-CRCW201022R0JNEF 804824-CRCW201022R0JNEF CRCW201022R0JNEF 873-CRCW201022R0JNEF 43C5602 72M6878 CRCW201022R0JNEF
Product Name Chip Resistor - Surface Mount Automotive SMD 22 Ohm 0.75W Resistor Chip Resistor - Surface Mount - CRCW201022R0JNEF Series:CRCW; Resistance:22ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperatu... RES SMD 22 OHM 5% 3/4W 2010 Res, Thick Film, 22R, 5%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 22R, 5%, 0.75W, 2010; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers