Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201022R0FKTF

Description
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201022R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201022R0FKTF-ND
Chip Resistor - Surface Mount CRCW201022R0FKTF-ND
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 22.0 OHM 1/2W 1% 2010 SMD - CRCW201022R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/2W 1% 2010 SMD
CRCW201022R0FKTF
RES 22.0 OHM 1/2W 1% 2010 SMD CRCW201022R0FKTF
RES 22.0ohm 1/2W 1% 2010 SMD

RES 22.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Resistor,metal Glaze,22Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,22Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5601
Resistor,metal Glaze,22Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5601
Resistor,Metal Glaze,22Ohms,400WV,1 +/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,22Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201022R0FKTF-ND CRCW201022R0FKTF 43C5601
Product Name Chip Resistor - Surface Mount RES 22.0 OHM 1/2W 1% 2010 SMD Resistor,metal Glaze,22Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers