Vishay Intertechnology, Inc. 2010,22.6K,1%,100PPM,TR CRCW201022K6FKTF

Description
2010,22.6K,1%,100PPM ,TR
Request a Quote Datasheet
Description
2010,22.6K,1%,100PPM ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,22.6K,1%,100PPM,TR - CRCW201022K6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,22.6K,1%,100PPM,TR
CRCW201022K6FKTF
2010,22.6K,1%,100PPM,TR CRCW201022K6FKTF
2010,22.6K,1%,100PPM ,TR

2010,22.6K,1%,100PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW201022K6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201022K6FKTF-ND
Chip Resistor - Surface Mount CRCW201022K6FKTF-ND
22.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201022K6FKTF CRCW201022K6FKTF-ND
Product Name 2010,22.6K,1%,100PPM,TR Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details