Vishay Intertechnology, Inc. RES 22.6K OHM 1W 1% 2010 SMD CRCW201022K6FKEFHP

Description
RES 22.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 22.6Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1W 1% 2010 SMD - CRCW201022K6FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1W 1% 2010 SMD
CRCW201022K6FKEFHP
RES 22.6K OHM 1W 1% 2010 SMD CRCW201022K6FKEFHP
RES 22.6Kohm 1W 1% 2010 SMD

RES 22.6Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201022K6FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201022K6FKEFHP-ND
Chip Resistor - Surface Mount CRCW201022K6FKEFHP-ND
22.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22.6 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201022K6FKEFHP CRCW201022K6FKEFHP-ND
Product Name RES 22.6K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details