Vishay Precision Group RES 22.1K OHM 3/4W 1% 2010 SMD CRCW201022K1FKEF

Description
RES 22.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 22.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 3/4W 1% 2010 SMD - CRCW201022K1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 3/4W 1% 2010 SMD
CRCW201022K1FKEF
RES 22.1K OHM 3/4W 1% 2010 SMD CRCW201022K1FKEF
RES 22.1Kohm 3/4W 1% 2010 SMD

RES 22.1Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW201022K1FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201022K1FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW201022K1FKEFCT-ND
RES SMD 22.1K OHM 1% 3/4W 2010

RES SMD 22.1K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201022K1FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201022K1FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201022K1FKEFDKR-ND
RES SMD 22.1K OHM 1% 3/4W 2010

RES SMD 22.1K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201022K1FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201022K1FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW201022K1FKEFTR-ND
22.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22K1, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3582
Res, Thick Film, 22K1, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3582
RES, THICK FILM, 22K1, 1%, 0.75W, 2010, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.75W, 2010, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201022K1FKEF 541-CRCW201022K1FKEFCT-ND 42K3582
Product Name RES 22.1K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 22K1, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details