Vishay Precision Group RES 22K OHM 3/4W 5% 2010 SMD CRCW201022K0JNEF

Description
RES 22Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 22Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 3/4W 5% 2010 SMD - CRCW201022K0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 3/4W 5% 2010 SMD
CRCW201022K0JNEF
RES 22K OHM 3/4W 5% 2010 SMD CRCW201022K0JNEF
RES 22Kohm 3/4W 5% 2010 SMD

RES 22Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KWCT-ND
Chip Resistor - Surface Mount 541-22KWCT-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KWDKR-ND
Chip Resistor - Surface Mount 541-22KWDKR-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KWTR-ND
Chip Resistor - Surface Mount 541-22KWTR-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22K, 5%, 0.75W, 2010; Resistance Vishay - 59M7070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.75W, 2010; Resistance Vishay
59M7070
Res, Thick Film, 22K, 5%, 0.75W, 2010; Resistance Vishay 59M7070
RES, THICK FILM, 22K, 5%, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201022K0JNEF 541-22KWCT-ND 59M7070
Product Name RES 22K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 22K, 5%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details