Vishay Intertechnology, Inc. RES 226 OHM 1W 1% 2010 SMD CRCW2010226RFKEFHP

Description
RES 226ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 226ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1W 1% 2010 SMD - CRCW2010226RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1W 1% 2010 SMD
CRCW2010226RFKEFHP
RES 226 OHM 1W 1% 2010 SMD CRCW2010226RFKEFHP
RES 226ohm 1W 1% 2010 SMD

RES 226ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010226RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010226RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010226RFKEFHP-ND
226 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

226 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010226RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010226RFKEFHP
Chip Resistor - Surface Mount CRCW2010226RFKEFHP
RES SMD 226 OHM 1% 1W 2010

RES SMD 226 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010226RFKEFHP CRCW2010226RFKEFHP-ND CRCW2010226RFKEFHP
Product Name RES 226 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers