Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010226RFKEF

Description
226 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-226ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226ACTR-ND
Chip Resistor - Surface Mount 541-226ACTR-ND
226 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327219-CRCW2010226RFKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327219-CRCW2010226RFKEF
Resistors - Chip Resistor - Surface Mount 1327219-CRCW2010226RFKEF
Manufacturer: Vishay Dale Win Source Part Number: 1327219-CRCW2010226R FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 226 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-226ACDKR,541-226 ACTR,541-226ACCT,CRC W2010 100 226R 1% E02 E3 Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327219-CRCW2010226RFKEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 226 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-226ACDKR,541-226ACTR,541-226ACCT,CRCW2010 100 226R 1% E02 E3
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 226 OHM 3/4W 1% 2010 SMD - CRCW2010226RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 3/4W 1% 2010 SMD
CRCW2010226RFKEF
RES 226 OHM 3/4W 1% 2010 SMD CRCW2010226RFKEF
RES 226ohm 3/4W 1% 2010 SMD

RES 226ohm 3/4W 1% 2010 SMD

Supplier's Site
SMD 226 OHM 4W Resistor - 52-CRCW2010226RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 226 OHM 4W Resistor
52-CRCW2010226RFKEF
SMD 226 OHM 4W Resistor 52-CRCW2010226RFKEF
RES SMD 226 OHM 1% 3/4W 2010 Product overview: CRCW2010226RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 226 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 226 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010226RFKEF can be used for catalog matching and distributor lookup.

RES SMD 226 OHM 1% 3/4W 2010 Product overview: CRCW2010226RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 226 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 226 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010226RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-226ACTR-ND 1327219-CRCW2010226RFKEF CRCW2010226RFKEF 52-CRCW2010226RFKEF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 226 OHM 3/4W 1% 2010 SMD SMD 226 OHM 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 226 ohms 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details