Vishay Intertechnology, Inc. RES 226K OHM 3/4W 1% 2010 SMD CRCW2010226KFKTF

Description
RES 226Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 226Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 3/4W 1% 2010 SMD - CRCW2010226KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 3/4W 1% 2010 SMD
CRCW2010226KFKTF
RES 226K OHM 3/4W 1% 2010 SMD CRCW2010226KFKTF
RES 226Kohm 3/4W 1% 2010 SMD

RES 226Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010226KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010226KFKTF-ND
Chip Resistor - Surface Mount CRCW2010226KFKTF-ND
226 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

226 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 226K 1% 100 R02 Rohs Compliant Vishay - 49P4144 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 226K 1% 100 R02 Rohs Compliant Vishay
49P4144
Crcw2010 226K 1% 100 R02 Rohs Compliant Vishay 49P4144
CRCW2010 226K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 226K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010226KFKTF CRCW2010226KFKTF-ND 49P4144
Product Name RES 226K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 226K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details