VISHAY INTERTECHNOLOGY, INC.
CRCW2010225JRT1 -- RES 2M2 5% SMT2010
Vishay Intertechnology, Inc.
RES 2M2 5% SMT2010
CRCW2010225JRT1
Description
RES 2M2 5% SMT2010
Request a Quote
Email Supplier
Description
RES 2M2 5% SMT2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2010225JRT1 |
|
Product Name
|
RES 2M2 5% SMT2010 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
3480 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details