Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010220RJNEFHP

Description
220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220PADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220PADKR-ND
Chip Resistor - Surface Mount 541-220PADKR-ND
220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220PATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220PATR-ND
Chip Resistor - Surface Mount 541-220PATR-ND
220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220PACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220PACT-ND
Chip Resistor - Surface Mount 541-220PACT-ND
220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 220ohms 5% 200ppm High Power Learn More - CRCW2010220RJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 220ohms 5% 200ppm High Power Learn More
CRCW2010220RJNEFHP
Thick Film Resistors - SMD 1watt 220ohms 5% 200ppm High Power Learn More CRCW2010220RJNEFHP
Thick Film Resistors - SMD 1watt 220ohms 5% 200ppm High Power Learn More

Thick Film Resistors - SMD 1watt 220ohms 5% 200ppm High Power Learn More

Supplier's Site
Surface Mount Resistors - 607578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607578
Surface Mount Resistors 607578
CRCW2010-HP 200 220R 5% E02 E3

CRCW2010-HP 200 220R 5% E02 E3

Supplier's Site
Res, Aec-Q200, 220R, 5%, 1W, 2010 Rohs Compliant Vishay - 84AH5338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 5%, 1W, 2010 Rohs Compliant Vishay
84AH5338
Res, Aec-Q200, 220R, 5%, 1W, 2010 Rohs Compliant Vishay 84AH5338
RES, AEC-Q200, 220R, 5%, 1W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 5%, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-220PADKR-ND CRCW2010220RJNEFHP 607578 84AH5338
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 220ohms 5% 200ppm High Power Learn More Surface Mount Resistors Res, Aec-Q200, 220R, 5%, 1W, 2010 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; 2010 2010
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details