Vishay Precision Group RES 220 OHM 3/4W 5% 2010 SMD CRCW2010220RJNEF

Description
RES 220ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 220ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 3/4W 5% 2010 SMD - CRCW2010220RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 3/4W 5% 2010 SMD
CRCW2010220RJNEF
RES 220 OHM 3/4W 5% 2010 SMD CRCW2010220RJNEF
RES 220ohm 3/4W 5% 2010 SMD

RES 220ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220WDKR-ND
Chip Resistor - Surface Mount 541-220WDKR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220WTR-ND
Chip Resistor - Surface Mount 541-220WTR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220WCT-ND
Chip Resistor - Surface Mount 541-220WCT-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 220R, 5%, 0.75W, 2010, Reel; Resistance Vishay - 43C5607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.75W, 2010, Reel; Resistance Vishay
43C5607
Res, Thick Film, 220R, 5%, 0.75W, 2010, Reel; Resistance Vishay 43C5607
RES, THICK FILM, 220R, 5%, 0.75W, 2010, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.75W, 2010, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220R, 5%, 0.75W, 2010; Resistance Vishay - 59M7071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.75W, 2010; Resistance Vishay
59M7071
Res, Thick Film, 220R, 5%, 0.75W, 2010; Resistance Vishay 59M7071
RES, THICK FILM, 220R, 5%, 0.75W, 2010; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.75W, 2010; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010220RJNEF 541-220WDKR-ND 43C5607 59M7071
Product Name RES 220 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 220R, 5%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 220R, 5%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details