Vishay Precision Group Chip Resistor - Surface Mount CRCW2010220KJNTF

Description
220 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010220KJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010220KJNTF-ND
Chip Resistor - Surface Mount CRCW2010220KJNTF-ND
220 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010220KJNTF - CRCW2010220KJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010220KJNTF
CRCW2010220KJNTF
CRCW2010220KJNTF CRCW2010220KJNTF
CRCW2010220KJNTF

CRCW2010220KJNTF

Supplier's Site
Resistor, Thick Film, 220Kohm, 500Mw, 5%; Resistance Vishay - 43C5606 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 500Mw, 5%; Resistance Vishay
43C5606
Resistor, Thick Film, 220Kohm, 500Mw, 5%; Resistance Vishay 43C5606
RESISTOR, THICK FILM, 220KOHM, 500mW, 5%; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 220KOHM, 500mW, 5%; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010220KJNTF-ND CRCW2010220KJNTF 43C5606
Product Name Chip Resistor - Surface Mount CRCW2010220KJNTF Resistor, Thick Film, 220Kohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details