21.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 21.5ohm 1W 1% 2010 SMD
RES SMD 21.5 OHM 1% 1W 2010
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW201021R5FKEFHP-ND | CRCW201021R5FKEFHP | CRCW201021R5FKEFHP |
| Product Name | Chip Resistor - Surface Mount | RES 21.5 OHM 1W 1% 2010 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | |
| Resistance Range | 21.5 ohms | 21.5 ohms | 21.5 ohms |