Vishay Intertechnology, Inc. RES 21.0K OHM 1/2W 1% 2010 SMD CRCW201021K0FKTF

Description
RES 21.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 21.0Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/2W 1% 2010 SMD - CRCW201021K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/2W 1% 2010 SMD
CRCW201021K0FKTF
RES 21.0K OHM 1/2W 1% 2010 SMD CRCW201021K0FKTF
RES 21.0Kohm 1/2W 1% 2010 SMD

RES 21.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201021K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201021K0FKTF-ND
Chip Resistor - Surface Mount CRCW201021K0FKTF-ND
21 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 21K 1% 100 R02 Rohs Compliant Vishay - 49P4136 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 21K 1% 100 R02 Rohs Compliant Vishay
49P4136
Crcw2010 21K 1% 100 R02 Rohs Compliant Vishay 49P4136
CRCW2010 21K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 21K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201021K0FKTF CRCW201021K0FKTF-ND 49P4136
Product Name RES 21.0K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 21K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details