Vishay Intertechnology, Inc. RES 21.0K OHM 1W 1% 2010 SMD CRCW201021K0FKEFHP

Description
RES 21.0Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 21.0Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1W 1% 2010 SMD - CRCW201021K0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1W 1% 2010 SMD
CRCW201021K0FKEFHP
RES 21.0K OHM 1W 1% 2010 SMD CRCW201021K0FKEFHP
RES 21.0Kohm 1W 1% 2010 SMD

RES 21.0Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201021K0FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201021K0FKEFHP-ND
Chip Resistor - Surface Mount CRCW201021K0FKEFHP-ND
21 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201021K0FKEFHP CRCW201021K0FKEFHP-ND
Product Name RES 21.0K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details