Vishay Precision Group RES 215 OHM 3/4W 1% 2010 SMD CRCW2010215RFKEF

Description
RES 215ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 215ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 3/4W 1% 2010 SMD - CRCW2010215RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3/4W 1% 2010 SMD
CRCW2010215RFKEF
RES 215 OHM 3/4W 1% 2010 SMD CRCW2010215RFKEF
RES 215ohm 3/4W 1% 2010 SMD

RES 215ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-215ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215ACDKR-ND
Chip Resistor - Surface Mount 541-215ACDKR-ND
215 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215ACCT-ND
Chip Resistor - Surface Mount 541-215ACCT-ND
215 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215ACTR-ND
Chip Resistor - Surface Mount 541-215ACTR-ND
215 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 215R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3708
Res, Thick Film, 215R, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3708
RES, THICK FILM, 215R, 1%, 0.5W, 2010, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.5W, 2010, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010215RFKEF 541-215ACDKR-ND 53K3708
Product Name RES 215 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 215R, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details