Vishay Intertechnology, Inc. RES 215K OHM 1/2W 1% 2010 SMD CRCW2010215KFKTF

Description
RES 215Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 215Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/2W 1% 2010 SMD - CRCW2010215KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/2W 1% 2010 SMD
CRCW2010215KFKTF
RES 215K OHM 1/2W 1% 2010 SMD CRCW2010215KFKTF
RES 215Kohm 1/2W 1% 2010 SMD

RES 215Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010215KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010215KFKTF-ND
Chip Resistor - Surface Mount CRCW2010215KFKTF-ND
215 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 215K 1% 100 R02 Rohs Compliant Vishay - 49P4138 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 215K 1% 100 R02 Rohs Compliant Vishay
49P4138
Crcw2010 215K 1% 100 R02 Rohs Compliant Vishay 49P4138
CRCW2010 215K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 215K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010215KFKTF CRCW2010215KFKTF-ND 49P4138
Product Name RES 215K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 215K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details