Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010215KFKEF

Description
215 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
215 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-215KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KACTR-ND
Chip Resistor - Surface Mount 541-215KACTR-ND
215 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 215K OHM 3/4W 1% 2010 SMD - CRCW2010215KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 3/4W 1% 2010 SMD
CRCW2010215KFKEF
RES 215K OHM 3/4W 1% 2010 SMD CRCW2010215KFKEF
RES 215Kohm 3/4W 1% 2010 SMD

RES 215Kohm 3/4W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-215KACTR-ND CRCW2010215KFKEF
Product Name Chip Resistor - Surface Mount RES 215K OHM 3/4W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details