Vishay Precision Group RES 210K OHM 1/2W 1% 2010 SMD CRCW2010210KFKEF

Description
RES 210Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 210Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/2W 1% 2010 SMD - CRCW2010210KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/2W 1% 2010 SMD
CRCW2010210KFKEF
RES 210K OHM 1/2W 1% 2010 SMD CRCW2010210KFKEF
RES 210Kohm 1/2W 1% 2010 SMD

RES 210Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010210KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010210KFKEF-ND
Chip Resistor - Surface Mount CRCW2010210KFKEF-ND
210 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 210K 1% E02 E3 Rohs Compliant Vishay - 47P4485 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 210K 1% E02 E3 Rohs Compliant Vishay
47P4485
Crcw2010 100 210K 1% E02 E3 Rohs Compliant Vishay 47P4485
CRCW2010 100 210K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 210K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010210KFKEF CRCW2010210KFKEF-ND 47P4485
Product Name RES 210K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 210K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details