Vishay Precision Group Chip Resistor - Surface Mount CRCW201020R5FKTF

Description
20.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201020R5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201020R5FKTF-ND
Chip Resistor - Surface Mount CRCW201020R5FKTF-ND
20.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 20.5 OHM 3/4W 1% 2010 SMD - CRCW201020R5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 3/4W 1% 2010 SMD
CRCW201020R5FKTF
RES 20.5 OHM 3/4W 1% 2010 SMD CRCW201020R5FKTF
RES 20.5ohm 3/4W 1% 2010 SMD

RES 20.5ohm 3/4W 1% 2010 SMD

Supplier's Site
Thick Film Resistor, 20.5 Ohm, 750Mw, 1%; Resistance Vishay - 01H0424 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20.5 Ohm, 750Mw, 1%; Resistance Vishay
01H0424
Thick Film Resistor, 20.5 Ohm, 750Mw, 1%; Resistance Vishay 01H0424
THICK FILM RESISTOR, 20.5 OHM, 750mW, 1%; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 20.5 OHM, 750mW, 1%; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201020R5FKTF-ND CRCW201020R5FKTF 01H0424
Product Name Chip Resistor - Surface Mount RES 20.5 OHM 3/4W 1% 2010 SMD Thick Film Resistor, 20.5 Ohm, 750Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details