Vishay Precision Group Chip Resistor - Surface Mount CRCW201020K5FKEF

Description
20.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.5KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5KACTR-ND
Chip Resistor - Surface Mount 541-20.5KACTR-ND
20.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW201020K5FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW201020K5FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW201020K5FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:20.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:20.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Thick Film Resistor, 20.5Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3697 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20.5Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3697
Thick Film Resistor, 20.5Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3697
THICK FILM RESISTOR, 20.5KOHM, 750mW, 1%, FULL REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 20.5KOHM, 750mW, 1%, FULL REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-20.5KACTR-ND CRCW201020K5FKEF 53K3697
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:20.5kohm; Resistance Tolerance: 1%; Power Rating:0... Thick Film Resistor, 20.5Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details