Vishay Intertechnology, Inc. RES 20K OHM 1/2W 5% 2010 SMD CRCW201020K0JNTF

Description
RES 20Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 5% 2010 SMD - CRCW201020K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 5% 2010 SMD
CRCW201020K0JNTF
RES 20K OHM 1/2W 5% 2010 SMD CRCW201020K0JNTF
RES 20Kohm 1/2W 5% 2010 SMD

RES 20Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201020K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201020K0JNTF-ND
Chip Resistor - Surface Mount CRCW201020K0JNTF-ND
20 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 20K 5% 200 R02 Rohs Compliant Vishay - 49P4130 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 20K 5% 200 R02 Rohs Compliant Vishay
49P4130
Crcw2010 20K 5% 200 R02 Rohs Compliant Vishay 49P4130
CRCW2010 20K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 20K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201020K0JNTF CRCW201020K0JNTF-ND 49P4130
Product Name RES 20K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 20K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers