Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201020K0FKTF

Description
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201020K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201020K0FKTF-ND
Chip Resistor - Surface Mount CRCW201020K0FKTF-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:0.5... - CRCW201020K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:0.5...
CRCW201020K0FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW201020K0FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:0.5...

Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:0.5...

Supplier's Site
Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay - 43C5581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay
43C5581
Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay 43C5581
RES, THICK FILM, 20K, 1%, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 20K, 1%, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201020K0FKTF-ND CRCW201020K0FKTF 43C5581
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:0.5... Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details