Vishay Precision Group 2010,20K,1%,T/R,RoHS Compliant CRCW201020K0FKEF

Description
2010,20K,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,20K,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,20K,1%,T/R,RoHS Compliant - CRCW201020K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,20K,1%,T/R,RoHS Compliant
CRCW201020K0FKEF
2010,20K,1%,T/R,RoHS Compliant CRCW201020K0FKEF
2010,20K,1%,T/R,RoHS Compliant

2010,20K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KACDKR-ND
Chip Resistor - Surface Mount 541-20.0KACDKR-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KACTR-ND
Chip Resistor - Surface Mount 541-20.0KACTR-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KACCT-ND
Chip Resistor - Surface Mount 541-20.0KACCT-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3580
Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3580
RES, THICK FILM, 20K, 1%, 0.75W, 2010, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.75W, 2010, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay - 53K3695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay
53K3695
Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay 53K3695
RES, THICK FILM, 20K, 1%, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.75W, 2010; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201020K0FKEF 541-20.0KACDKR-ND 42K3580 53K3695
Product Name 2010,20K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 20K, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details