Vishay Precision Group Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay CRCW201020K0FKEF.

Description
RES, THICK FILM, 20K, 1%, 0.75W, 2010, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 20K, 1%, 0.75W, 2010, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay - 29AC4013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay
29AC4013
Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay 29AC4013
RES, THICK FILM, 20K, 1%, 0.75W, 2010, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.75W, 2010, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4013
Product Name Res, Thick Film, 20K, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details