Vishay Intertechnology, Inc. RES 205 OHM 1/2W 1% 2010 SMD CRCW2010205RFKEF

Description
RES 205ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 205ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/2W 1% 2010 SMD - CRCW2010205RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 1% 2010 SMD
CRCW2010205RFKEF
RES 205 OHM 1/2W 1% 2010 SMD CRCW2010205RFKEF
RES 205ohm 1/2W 1% 2010 SMD

RES 205ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-205ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205ACTR-ND
Chip Resistor - Surface Mount 541-205ACTR-ND
205 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010205RFKEF 541-205ACTR-ND
Product Name RES 205 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers