Vishay Intertechnology, Inc. RES 205K OHM 1% 1/2W [2010] CRCW20102053FR02

Description
RES 205Kohm 1% 1/2W [2010]
Request a Quote
Description
RES 205Kohm 1% 1/2W [2010]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1% 1/2W [2010] - CRCW20102053FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1% 1/2W [2010]
CRCW20102053FR02
RES 205K OHM 1% 1/2W [2010] CRCW20102053FR02
RES 205Kohm 1% 1/2W [2010]

RES 205Kohm 1% 1/2W [2010]

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20102053FR02
Product Name RES 205K OHM 1% 1/2W [2010]
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details