VISHAY INTERTECHNOLOGY, INC.
CRCW2010201JR02 -- RES 1/2W 5% 200 OHMS
Vishay Intertechnology, Inc.
RES 1/2W 5% 200 OHMS
CRCW2010201JR02
Description
RES 1/2W 5% 200ohmS
Request a Quote
Email Supplier
Description
RES 1/2W 5% 200ohmS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2010201JR02 |
|
Product Name
|
RES 1/2W 5% 200 OHMS |
|
Resistance Range
|
200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
88.7 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details