Vishay Precision Group Chip Resistor - Surface Mount CRCW2010200RJNEF

Description
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-200WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200WCT-ND
Chip Resistor - Surface Mount 541-200WCT-ND
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200WDKR-ND
Chip Resistor - Surface Mount 541-200WDKR-ND
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200WTR-ND
Chip Resistor - Surface Mount 541-200WTR-ND
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1156870-CRCW2010200RJNEF
Resistors - Chip Resistor - Surface Mount 1156870-CRCW2010200RJNEF
Win Source Part Number: 1156870-CRCW2010200R JNEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW2010200RJNEF.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW2010 200 200R 5% E02 E3,541-200WTR,541-20 0WDKR,541-200WCT Base Product Number: CRCW2010

Win Source Part Number: 1156870-CRCW2010200RJNEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRCW2010200RJNEF.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW2010 200 200R 5% E02 E3,541-200WTR,541-200WDKR,541-200WCT
Base Product Number: CRCW2010

Buy Now Datasheet
RES 200 OHM 3/4W 5% 2010 SMD - CRCW2010200RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3/4W 5% 2010 SMD
CRCW2010200RJNEF
RES 200 OHM 3/4W 5% 2010 SMD CRCW2010200RJNEF
RES 200ohm 3/4W 5% 2010 SMD

RES 200ohm 3/4W 5% 2010 SMD

Supplier's Site
SMD 4W Resistor - 52-CRCW2010200RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW2010200RJNEF
SMD 4W Resistor 52-CRCW2010200RJNEF
200R 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010200RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010200RJNEF can be used for catalog matching and distributor lookup.

200R 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010200RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010200RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 200R, 5%, 0.75W, 2010; Resistance Vishay - 59M7069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.75W, 2010; Resistance Vishay
59M7069
Res, Thick Film, 200R, 5%, 0.75W, 2010; Resistance Vishay 59M7069
RES, THICK FILM, 200R, 5%, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 200R, 2010; Resistance Vishay - 43C5591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 200R, 2010; Resistance Vishay
43C5591
Res, Aec-Q200, Thick Film, 200R, 2010; Resistance Vishay 43C5591
RES, AEC-Q200, THICK FILM, 200R, 2010; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 200R, 2010; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-200WCT-ND 1156870-CRCW2010200RJNEF CRCW2010200RJNEF 52-CRCW2010200RJNEF 59M7069
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 200 OHM 3/4W 5% 2010 SMD SMD 4W Resistor Res, Thick Film, 200R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers