Vishay Precision Group CRCW2010200RFKTF CRCW2010200RFKTF

Description
CRCW2010200RFKTF
Request a Quote Datasheet
Description
CRCW2010200RFKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010200RFKTF - CRCW2010200RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010200RFKTF
CRCW2010200RFKTF
CRCW2010200RFKTF CRCW2010200RFKTF
CRCW2010200RFKTF

CRCW2010200RFKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010200RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010200RFKTF-ND
Chip Resistor - Surface Mount CRCW2010200RFKTF-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 200R, 1%, 0.5W, 2010; Resistance Vishay - 91B0359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.5W, 2010; Resistance Vishay
91B0359
Res, Thick Film, 200R, 1%, 0.5W, 2010; Resistance Vishay 91B0359
RES, THICK FILM, 200R, 1%, 0.5W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 200R, 1%, 0.5W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010200RFKTF CRCW2010200RFKTF-ND 91B0359
Product Name CRCW2010200RFKTF Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 0.5W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details