Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW2010200RFKEFHP

Description
Win Source Part Number: 1381817-CRCW2010200R FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: CRCW2010 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381817-CRCW2010200R FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: CRCW2010 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1381817-CRCW2010200RFKEFHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1381817-CRCW2010200RFKEFHP
Resistors - Chip Resistor - Surface Mount 1381817-CRCW2010200RFKEFHP
Win Source Part Number: 1381817-CRCW2010200R FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: CRCW2010 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1381817-CRCW2010200RFKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: CRCW2010
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200PTR-ND
Chip Resistor - Surface Mount 541-200PTR-ND
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200PCT-ND
Chip Resistor - Surface Mount 541-200PCT-ND
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200PDKR-ND
Chip Resistor - Surface Mount 541-200PDKR-ND
200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 200 OHM 1W 1% 2010 SMD - CRCW2010200RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% 2010 SMD
CRCW2010200RFKEFHP
RES 200 OHM 1W 1% 2010 SMD CRCW2010200RFKEFHP
RES 200ohm 1W 1% 2010 SMD

RES 200ohm 1W 1% 2010 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1381817-CRCW2010200RFKEFHP 541-200PTR-ND CRCW2010200RFKEFHP
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 200 OHM 1W 1% 2010 SMD
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details