Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010200RFKEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5... - CRCW2010200RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5...
CRCW2010200RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010200RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Supplier's Site
SMD 0.75W 400V Resistor - 52-CRCW2010200RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010200RFKEF
SMD 0.75W 400V Resistor 52-CRCW2010200RFKEF
200R 1% 0.75W 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010200RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010200RFKEF can be used for catalog matching and distributor lookup.

200R 1% 0.75W 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010200RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010200RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331349-CRCW2010200RFKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331349-CRCW2010200RFKEF
Resistors - Chip Resistor - Surface Mount 1331349-CRCW2010200RFKEF
Manufacturer: Vishay Dale Win Source Part Number: 1331349-CRCW2010200R FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 200R 1% E02 E3,541-200ACDKR,541- 200ACTR,CRCW2010200R FKEF-ND,541-200ACCT Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331349-CRCW2010200RFKEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 100 200R 1% E02 E3,541-200ACDKR,541-200ACTR,CRCW2010200RFKEF-ND,541-200ACCT
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200ACDKR-ND
Chip Resistor - Surface Mount 541-200ACDKR-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200ACTR-ND
Chip Resistor - Surface Mount 541-200ACTR-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200ACCT-ND
Chip Resistor - Surface Mount 541-200ACCT-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010200RFKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010200RFKEF
Chip Resistor - Surface Mount CRCW2010200RFKEF
RES SMD 200 OHM 1% 3/4W 2010

RES SMD 200 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.75W, 2010; Resistance Vishay - 53K3700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.75W, 2010; Resistance Vishay
53K3700
Res, Thick Film, 200R, 1%, 0.75W, 2010; Resistance Vishay 53K3700
RES, THICK FILM, 200R, 1%, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3581
Res, Thick Film, 200R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3581
RES, THICK FILM, 200R, 1%, 0.75W, 2010, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.75W, 2010, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2010200RFKEF 52-CRCW2010200RFKEF 1331349-CRCW2010200RFKEF 541-200ACDKR-ND CRCW2010200RFKEF 53K3700 42K3581
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:0.5... SMD 0.75W 400V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 200R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details