Vishay Precision Group 2010,200K,1%,T/R,RoHS Compliant CRCW2010200KFKEF

Description
2010,200K,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,200K,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,200K,1%,T/R,RoHS Compliant - CRCW2010200KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,200K,1%,T/R,RoHS Compliant
CRCW2010200KFKEF
2010,200K,1%,T/R,RoHS Compliant CRCW2010200KFKEF
2010,200K,1%,T/R,RoH S Compliant

2010,200K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-200KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KACTR-ND
Chip Resistor - Surface Mount 541-200KACTR-ND
200 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KACDKR-ND
Chip Resistor - Surface Mount 541-200KACDKR-ND
200 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KACCT-ND
Chip Resistor - Surface Mount 541-200KACCT-ND
200 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,200Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,200Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5587
Resistor,metal Glaze,200Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5587
Resistor,Metal Glaze,200KOhms,400WV ,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,200KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 200K, 1%, 0.4W, 2010 Rohs Compliant Vishay - 84AH5335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200K, 1%, 0.4W, 2010 Rohs Compliant Vishay
84AH5335
Res, Aec-Q200, 200K, 1%, 0.4W, 2010 Rohs Compliant Vishay 84AH5335
RES, AEC-Q200, 200K, 1%, 0.4W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 200K, 1%, 0.4W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010200KFKEF 541-200KACTR-ND 43C5587
Product Name 2010,200K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistor,metal Glaze,200Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details