VISHAY INTERTECHNOLOGY, INC.
CRCW2010200JR02 -- RES, 20 OHM 5% 1/2W
Vishay Intertechnology, Inc.
RES, 20 OHM 5% 1/2W
CRCW2010200JR02
Description
RES, 20ohm 5% 1/2W
Request a Quote
Email Supplier
Description
RES, 20ohm 5% 1/2W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2010200JR02 |
|
Product Name
|
RES, 20 OHM 5% 1/2W |
|
Resistance Range
|
20 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Automotive AEC-Q200
Resistance Range
5.00E-5 ohms
Operating Temperature
-40 to 170 C (-40 to 338 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details