Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101R96FNEF

Description
1.96 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.96 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101R96FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R96FNEF-ND
Chip Resistor - Surface Mount CRCW20101R96FNEF-ND
1.96 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.96 OHM 1/2W 1% 2010 SMD - CRCW20101R96FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1/2W 1% 2010 SMD
CRCW20101R96FNEF
RES 1.96 OHM 1/2W 1% 2010 SMD CRCW20101R96FNEF
RES 1.96ohm 1/2W 1% 2010 SMD

RES 1.96ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R96FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R96FNEF
Chip Resistor - Surface Mount CRCW20101R96FNEF
RES SMD 1.96 OHM 1% 3/4W 2010

RES SMD 1.96 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20101R96FNEF-ND CRCW20101R96FNEF CRCW20101R96FNEF
Product Name Chip Resistor - Surface Mount RES 1.96 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers