Vishay Intertechnology, Inc. RES 1.96 OHM 3/4W 1% 2010 SMD CRCW20101R96FKEF

Description
RES 1.96ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.96ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 3/4W 1% 2010 SMD - CRCW20101R96FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 3/4W 1% 2010 SMD
CRCW20101R96FKEF
RES 1.96 OHM 3/4W 1% 2010 SMD CRCW20101R96FKEF
RES 1.96ohm 3/4W 1% 2010 SMD

RES 1.96ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R96FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R96FKEF-ND
Chip Resistor - Surface Mount CRCW20101R96FKEF-ND
1.96 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R96FKEF CRCW20101R96FKEF-ND
Product Name RES 1.96 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details