Vishay Intertechnology, Inc. RES 1.82 OHM 1/2W 1% 2010 SMD CRCW20101R82FNEF

Description
RES 1.82ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.82ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1/2W 1% 2010 SMD - CRCW20101R82FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1/2W 1% 2010 SMD
CRCW20101R82FNEF
RES 1.82 OHM 1/2W 1% 2010 SMD CRCW20101R82FNEF
RES 1.82ohm 1/2W 1% 2010 SMD

RES 1.82ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R82FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R82FNEF-ND
Chip Resistor - Surface Mount CRCW20101R82FNEF-ND
1.82 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20101R82FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R82FNEF
Chip Resistor - Surface Mount CRCW20101R82FNEF
RES SMD 1.82 OHM 1% 3/4W 2010

RES SMD 1.82 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20101R82FNEF CRCW20101R82FNEF-ND CRCW20101R82FNEF
Product Name RES 1.82 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details